Molex Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 15134-0202

Description
CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 33AC8021 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
33AC8021
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 33AC8021
CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade 2 Circuit 150Mm Rohs Compliant Molex - 79AH8863 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 2 Circuit 150Mm Rohs Compliant Molex
79AH8863
Picoblade 2 Circuit 150Mm Rohs Compliant Molex 79AH8863
PICOBLADE 2 CIRCUIT 150MM ROHS COMPLIANT: YES

PICOBLADE 2 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 33AC8021 79AH8863
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex Picoblade 2 Circuit 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details