Molex Wire to Board Cables 15134-0200

Description
Molex 15134-0200 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0200 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250723
Wire to Board Cables 1250723
Molex 15134-0200 Wire to Board Cable

Molex 15134-0200 Wire to Board Cable

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 33AC8019 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
33AC8019
Cable Assy, 2Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 33AC8019
CABLE ASSY, 2POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1250723 33AC8019
Product Name Wire to Board Cables Cable Assy, 2Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details