Molex Rectangular Cable Assemblies 151330606

Description
6 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet
Description
6 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - WM16347-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
WM16347-ND
Rectangular Cable Assemblies WM16347-ND
6 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

6 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM16347-ND
Product Name Rectangular Cable Assemblies
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SW-35-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 1M Length - 3021069-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details