Molex Rectangular Cable Assemblies 151330305

Description
3 Position Cable Assembly Rectangular Socket to Socket 1.48' (450.00mm)
Request a Quote Datasheet
Description
3 Position Cable Assembly Rectangular Socket to Socket 1.48' (450.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - WM16328-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
WM16328-ND
Rectangular Cable Assemblies WM16328-ND
3 Position Cable Assembly Rectangular Socket to Socket 1.48' (450.00mm)

3 Position Cable Assembly Rectangular Socket to Socket 1.48' (450.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM16328-ND
Product Name Rectangular Cable Assemblies
Cable Length 1.48 ft (4.51 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details