Molex PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY 15133-0705

Description
PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY
Request a Quote
Description
PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY - 15133-0705 - Heilind Electronics, Inc.
Wilmington, MA, United States
PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY
15133-0705
PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY 15133-0705
PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY

PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY

Buy Now
Cable Assy, 7Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex - 12AC9206 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
12AC9206
Cable Assy, 7Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 12AC9206
CABLE ASSY, 7POS, RCPT-RCPT, 17.7"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:7Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 17.7"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:7Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15133-0705 12AC9206
Product Name PICO-CLASP 7 CIRCUIT 450MM CABLE ASSEMBLY Cable Assy, 7Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details