Molex PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY 15133-0601

Description
PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY
Request a Quote
Description
PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY - 15133-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY
15133-0601
PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY 15133-0601
PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY

PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex - 12AC9197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
12AC9197
Cable Assy, 6Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 12AC9197
CABLE ASSY, 6POS, RCPT-RCPT, 3.9"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:6Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 3.9"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:6Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15133-0601 12AC9197
Product Name PICO-CLASP 6 CIRCUIT 100MM CABLE ASSEMBLY Cable Assy, 6Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details