Molex Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 15133-0203

Description
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:2Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes
Description
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:2Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 12AC9175 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
12AC9175
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 12AC9175
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:2Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:2Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AC9175
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064530-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers