Molex Cable Assy, 12Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 15132-1203

Description
CABLE ASSY, 12POS, RCPT-RCPT, 300MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:12Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 12POS, RCPT-RCPT, 300MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:12Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 12Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 69AH4258 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
69AH4258
Cable Assy, 12Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 69AH4258
CABLE ASSY, 12POS, RCPT-RCPT, 300MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:12Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 12POS, RCPT-RCPT, 300MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:12Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AH4258
Product Name Cable Assy, 12Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details