Molex Cable Assy, 12Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 15132-1201

Description
CABLE ASSY, 12POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:12Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 12POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:12Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 12Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 69AH4256 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
69AH4256
Cable Assy, 12Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 69AH4256
CABLE ASSY, 12POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:12Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 12POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:12Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AH4256
Product Name Cable Assy, 12Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details