CABLE ASSY, 10POS, RCPT-RCPT, 450MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:10Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 69AH4253 |
| Product Name | Cable Assy, 10Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex |
| Cable Length | 1.48 ft (4.5 dm) |