Molex Cable Assy, 8Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex 15132-0806

Description
CABLE ASSY, 8POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:8Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Description
CABLE ASSY, 8POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:8Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 69AH4248 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex
69AH4248
Cable Assy, 8Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex 69AH4248
CABLE ASSY, 8POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:8Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:8Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AH4248
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details