CABLE ASSY, 8POS, RCPT-RCPT, 300MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:8Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 69AH4246 |
| Product Name | Cable Assy, 8Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex |
| Cable Length | 0.9843 ft (3 dm) |