Molex CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM 15132-0801

Description
CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM
Request a Quote Datasheet
Description
CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM - 15132-0801 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM
15132-0801
CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM 15132-0801
CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM

CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM

Buy Now
Cable Assy, 8Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 69AH4244 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
69AH4244
Cable Assy, 8Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 69AH4244
CABLE ASSY, 8POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:8Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:8Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15132-0801 69AH4244
Product Name CABLE-ASSY PICOLOCK 8 CIRCUIT 100MM Cable Assy, 8Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details