Molex Cable Assy, 7Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex 15132-0705

Description
CABLE ASSY, 7POS, RCPT-RCPT, 450MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 7POS, RCPT-RCPT, 450MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 7Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex - 69AH4241 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex
69AH4241
Cable Assy, 7Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex 69AH4241
CABLE ASSY, 7POS, RCPT-RCPT, 450MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 450MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AH4241
Product Name Cable Assy, 7Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details