Molex Cable Assy, 7Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 15132-0702

Description
CABLE ASSY, 7POS, RCPT-RCPT, 150MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 7POS, RCPT-RCPT, 150MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 7Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 69AH4239 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
69AH4239
Cable Assy, 7Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 69AH4239
CABLE ASSY, 7POS, RCPT-RCPT, 150MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 150MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AH4239
Product Name Cable Assy, 7Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details