Molex Cable Assy, 7Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 15132-0701

Description
CABLE ASSY, 7POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 7POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 7Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 69AH4238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
69AH4238
Cable Assy, 7Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 69AH4238
CABLE ASSY, 7POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:7Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AH4238
Product Name Cable Assy, 7Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details