Molex 15132-0606 Wire to Board Cable
CABLE-ASSY PICOLOCK 6 CIRCUIT 600MM
CABLE ASSY, 6POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:6Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1513286 | 15132-0606 | 69AH4236 |
| Product Name | Wire to Board Cables | CABLE-ASSY PICOLOCK 6 CIRCUIT 600MM | Cable Assy, 6Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex |
| Cable Type | Flat Cable |