Molex CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM 15132-0601

Description
CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM
Request a Quote Datasheet
Description
CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM - 15132-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM
15132-0601
CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM 15132-0601
CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM

CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM

Buy Now
Wire to Board Cables - 1513247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1513247
Wire to Board Cables 1513247
Molex 15132-0601 Wire to Board Cable

Molex 15132-0601 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1513284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1513284
Wire to Board Cables 1513284
Molex 15132-0601 Wire to Board Cable

Molex 15132-0601 Wire to Board Cable

Supplier's Site
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 69AH4232 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
69AH4232
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 69AH4232
CABLE ASSY, 6POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:6Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:6Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15132-0601 1513247 69AH4232
Product Name CABLE-ASSY PICOLOCK 6 CIRCUIT 100MM Wire to Board Cables Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details