Molex CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM 15132-0506

Description
CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM
Request a Quote
Description
CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 69AH4230, features a Pico-Lock-to-Pico-Lock configuration with a total of 5 circuits. It has a length of 600 mm and is designed for connector-to-connector applications. The assembly is constructed with female connectors and utilizes a 1.50 mm pitch. The materials include a copper alloy for the metal components, gold plating for the mating surfaces, and tin plating for the terminations, all housed in high-temperature thermoplastic resin. This product is rated for a maximum voltage of 150V and is compliant with RoHS standards. The wire size is AWG 24, and it is compatible with UL 1061 wire types. The assembly is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 69AH4230, features a Pico-Lock-to-Pico-Lock configuration with a total of 5 circuits. It has a length of 600 mm and is designed for connector-to-connector applications. The assembly is constructed with female connectors and utilizes a 1.50 mm pitch. The materials include a copper alloy for the metal components, gold plating for the mating surfaces, and tin plating for the terminations, all housed in high-temperature thermoplastic resin. This product is rated for a maximum voltage of 150V and is compliant with RoHS standards. The wire size is AWG 24, and it is compatible with UL 1061 wire types. The assembly is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM - 15132-0506 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM
15132-0506
CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM 15132-0506
CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM

CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM

Buy Now
Cable Assy, 5Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 69AH4230 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex
69AH4230
Cable Assy, 5Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex 69AH4230
CABLE ASSY, 5POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:5Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:5Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15132-0506 69AH4230
Product Name CABLE-ASSY PICOLOCK 5 CIRCUIT 600MM Cable Assy, 5Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details