Molex CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM 15132-0503

Description
CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM
Request a Quote Datasheet
Description
CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM - 15132-0503 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM
15132-0503
CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM 15132-0503
CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM

CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM

Buy Now
Cable Assy, 5Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 69AH4228 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
69AH4228
Cable Assy, 5Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 69AH4228
CABLE ASSY, 5POS, RCPT-RCPT, 300MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:5Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 300MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:5Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15132-0503 69AH4228
Product Name CABLE-ASSY PICOLOCK 5 CIRCUIT 300MM Cable Assy, 5Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details