Molex Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 11.8; Connector To Connector Molex 15132-0403

Description
WTB CABLE, 4P PICO-LOCK RCPT-RCPT, 11.8"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P PICO-LOCK RCPT-RCPT, 11.8"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 11.8; Connector To Connector Molex - 33AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 11.8; Connector To Connector Molex
33AC7980
Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 11.8; Connector To Connector Molex 33AC7980
WTB CABLE, 4P PICO-LOCK RCPT-RCPT, 11.8"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:24AWG RoHS Compliant: Yes

WTB CABLE, 4P PICO-LOCK RCPT-RCPT, 11.8"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:4Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC7980
Product Name Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details