Molex Wtb Cable, 2P Pico-Lock Rcpt-Rcpt, 2; Connector To Connector Molex 15131-0200

Description
WTB CABLE, 2P PICO-LOCK RCPT-RCPT, 2"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:2Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes
Description
WTB CABLE, 2P PICO-LOCK RCPT-RCPT, 2"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:2Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Pico-Lock Rcpt-Rcpt, 2; Connector To Connector Molex - 33AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Pico-Lock Rcpt-Rcpt, 2; Connector To Connector Molex
33AC7965
Wtb Cable, 2P Pico-Lock Rcpt-Rcpt, 2; Connector To Connector Molex 33AC7965
WTB CABLE, 2P PICO-LOCK RCPT-RCPT, 2"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:2Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

WTB CABLE, 2P PICO-LOCK RCPT-RCPT, 2"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:2Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC7965
Product Name Wtb Cable, 2P Pico-Lock Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details