68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle
Win Source Part Number: 1340168-1511240001
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Series: 151124
Number of Positions: 68
Features: Board Guide, Board Lock, Mating Guide
Connector Type: SAS/PCIe
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Connector Style: Receptacle
Standard Package: 300
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 151124
Board-to-Board Header & Receptacle Connector Product overview: 1511240001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1511240001 can be used for catalog matching and distributor lookup.
SAS/PCIE RCPT R/A SMT 0.76AULF 6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-1511240001CT-ND | 1340168-1511240001 | 443-1511240001 | 1511240001 |
| Product Name | Pluggable Connector Assemblies | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Electronic Connector | Pluggable Connectors |
| Connector Type | Receptacle | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Number of Contacts | 68 # |