Manufacturer: Molex, LLC
Win Source Part Number: 854023-1511050002
Series: 151105
Features: 288 Position Socket
Package: Tray
Family Name: 151105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 182
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 151105-0002, 1511050002-ND, WM24124
288 Position MiniDIMM DDR4 SDRAM Socket Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 854023-1511050002 | WM24124-ND |
| Product Name | Memory Connectors - Inline Module Sockets - 1511050002 | Inline Module Sockets |
| Mounting | Surface Mount |