Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Milli-Grid 151100
Number of Positions: 2
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Tray
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Molex 1511000002 Crimp Connector Housing
Molex 1511000002 Crimp Connector Housing
"2 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
| Win Source Electronics | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2134481 | 1511000002-ND | |
| Product Name | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Wire Housings & Plugs | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |