Molex Electronic Connector 151098-0010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
340-151098-0010
Electronic Connector 340-151098-0010
Conn Housing PL 10 POS 2mm Crimp ST Cable Mount Black Milli-Grid™ Tray Product overview: 151098-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-151098-0010 can be used for catalog matching and distributor lookup.

Conn Housing PL 10 POS 2mm Crimp ST Cable Mount Black Milli-Grid™ Tray Product overview: 151098-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-151098-0010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1034802-151098-0010 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1034802-151098-0010
Connectors, Interconnects - Rectangular Connectors - Housings 1034802-151098-0010
Win Source Part Number: 1034802-151098-0010 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 151098-0010151098-00 10.; 1510980010; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-151098-0010

Win Source Part Number: 1034802-151098-0010
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 151098-0010151098-0010.; 1510980010;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-151098-0010

Buy Now Datasheet
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Rohs Compliant Molex - 30AC3312 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Rohs Compliant Molex
30AC3312
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Rohs Compliant Molex 30AC3312
MGRID CRIMP HDR HSG SR PBT BLK 10 CKT ROHS COMPLIANT: YES

MGRID CRIMP HDR HSG SR PBT BLK 10 CKT ROHS COMPLIANT: YES

Supplier's Site
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Molex - 33AC7917 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Molex
33AC7917
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Molex 33AC7917
MGRID CRIMP HDR HSG SR PBT BLK 10 CKT

MGRID CRIMP HDR HSG SR PBT BLK 10 CKT

Supplier's Site
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Molex - 77AC7061 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Molex
77AC7061
Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Molex 77AC7061
MGrid Crimp Hdr Hsg SR PBT Blk 10 Ckt

MGrid Crimp Hdr Hsg SR PBT Blk 10 Ckt

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151098-0010 340-151098-0010 1034802-151098-0010 30AC3312
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Mgrid Crimp Hdr Hsg Sr Pbt Blk 10 Ckt Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details