Molex Circular Connectors - Circular Connectors - Housings - 151065-4060 151065-4060

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 151065-4060 - 1039690-151065-4060 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 151065-4060
1039690-151065-4060
Circular Connectors - Circular Connectors - Housings - 151065-4060 1039690-151065-4060
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039690-151065-4060 Number of Rows: 1 Termination: Through Hole Gender: Male Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Number of Pins: 10 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-27-2041; 53047-0810; 22-23-2061; 280371-1; 280378-2; 281695-4; 640456-5; 640456-3; 53047-0210; 22-23-2031; 640457-4; 53047-0410151065-406 0.; 1510654060; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Schedule B: 8536694040 REACH SVHC: No SVHC

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039690-151065-4060
Number of Rows: 1
Termination: Through Hole
Gender: Male
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Number of Pins: 10
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 22-27-2041; 53047-0810; 22-23-2061; 280371-1; 280378-2; 281695-4; 640456-5; 640456-3; 53047-0210; 22-23-2031; 640457-4; 53047-0410151065-4060.; 1510654060;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Schedule B: 8536694040
REACH SVHC: No SVHC

Buy Now
Mgrid Pcbhdr Sr Ra Th W/pg 2.5Snlf 10Ckt Rohs Compliant Molex - 30AC3307 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Pcbhdr Sr Ra Th W/pg 2.5Snlf 10Ckt Rohs Compliant Molex
30AC3307
Mgrid Pcbhdr Sr Ra Th W/pg 2.5Snlf 10Ckt Rohs Compliant Molex 30AC3307
MGRID PCBHDR SR RA TH W/PG 2.5SNLF 10CKT ROHS COMPLIANT: YES

MGRID PCBHDR SR RA TH W/PG 2.5SNLF 10CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mgrid Pcbhdr Sr Ra Th W/pg 2.5Snlf 10Ckt Molex - 77AC7055 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Pcbhdr Sr Ra Th W/pg 2.5Snlf 10Ckt Molex
77AC7055
Mgrid Pcbhdr Sr Ra Th W/pg 2.5Snlf 10Ckt Molex 77AC7055
MGrid PCBHdr SR RA TH w/Pg 2.5SnLF 10Ckt

MGrid PCBHdr SR RA TH w/Pg 2.5SnLF 10Ckt

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151065-4060 1039690-151065-4060 30AC3307
Product Name Circular Connectors - Circular Connectors - Housings - 151065-4060 Mgrid Pcbhdr Sr Ra Th W/pg 2.5Snlf 10Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products