Molex Connector, Rcpt, 4Pos, 2Row, 6.5Mm; Product Range Molex 151049-2401

Description
CONNECTOR, RCPT, 4POS, 2ROW, 6.5MM; Product Range:CP-6.5 151049; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.5mm; For Use With:Molex CP-6.5 151049 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 2ROW, 6.5MM; Product Range:CP-6.5 151049; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.5mm; For Use With:Molex CP-6.5 151049 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 2Row, 6.5Mm; Product Range Molex - 49Y0077 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2Row, 6.5Mm; Product Range Molex
49Y0077
Connector, Rcpt, 4Pos, 2Row, 6.5Mm; Product Range Molex 49Y0077
CONNECTOR, RCPT, 4POS, 2ROW, 6.5MM; Product Range:CP-6.5 151049; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.5mm; For Use With:Molex CP-6.5 151049 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2ROW, 6.5MM; Product Range:CP-6.5 151049; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:6.5mm; For Use With:Molex CP-6.5 151049 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49Y0077
Product Name Connector, Rcpt, 4Pos, 2Row, 6.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details