Molex Headers, Male Pins 1510481209

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM20714-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM20714-ND
Headers, Male Pins WM20714-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-1510481209
Electronic Connector 314-1510481209
Conn Wire to Board HDR 2 POS 6.5mm Solder ST Thru-Hole Tray Product overview: 1510481209 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1510481209 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 2 POS 6.5mm Solder ST Thru-Hole Tray Product overview: 1510481209 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1510481209 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: CP-6.5 151048 Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Package: Tray Row Spacing - Mating: 0.256" (6.50mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: CP-6.5 151048
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Package: Tray
Row Spacing - Mating: 0.256" (6.50mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM20714-ND 314-1510481209
Product Name Headers, Male Pins Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data