Molex Blade Type Power Connector Assemblies 1510351024

Description
"4 Position Plug, Male Blades Connector Solder 0.433"" (11.00mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"4 Position Plug, Male Blades Connector Solder 0.433"" (11.00mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 1510351024-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1510351024-ND
Blade Type Power Connector Assemblies 1510351024-ND
"4 Position Plug, Male Blades Connector Solder 0.433"" (11.00mm) Through Hole, Right Angle"

"4 Position Plug, Male Blades Connector Solder 0.433"" (11.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 1510351024 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1510351024
Blade Type Power Connectors 1510351024
GUARDIANII RA PLUG W/SCREW MT .7

GUARDIANII RA PLUG W/SCREW MT .7

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1510351024-ND 1510351024
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Plug, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - 2684-064003-E-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.7 amps
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details