Molex Electronic Connector 1510340013

Description
Conn Housing RCP 3 POS 11mm Crimp ST Cable Mount Black Tray Product overview: 1510340013 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 419-1510340013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing RCP 3 POS 11mm Crimp ST Cable Mount Black Tray Product overview: 1510340013 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 419-1510340013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
419-1510340013
Electronic Connector 419-1510340013
Conn Housing RCP 3 POS 11mm Crimp ST Cable Mount Black Tray Product overview: 1510340013 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 419-1510340013 can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS 11mm Crimp ST Cable Mount Black Tray Product overview: 1510340013 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 419-1510340013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Housings - 1510340013-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
1510340013-ND
Blade Type Power Connector Housings 1510340013-ND
"3 Position Blade Type Power Housing Connector Receptacle Black 0.433"" (11.00mm)"

"3 Position Blade Type Power Housing Connector Receptacle Black 0.433"" (11.00mm)"

Buy Now Datasheet
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings Series: EXTreme Guardian 151034 Pitch: 0.433" (11.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Blade Socket Package: Tray Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings
Series: EXTreme Guardian 151034
Pitch: 0.433" (11.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Blade Socket
Package: Tray
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 419-1510340013 1510340013-ND
Product Name Electronic Connector Blade Type Power Connector Housings Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data