2.00mm Pitch, Milli-Grid BMI Receptacle Housing, 16 Circuits, with Panel Mount Feature Product overview: 1510140016 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1510140016 can be used for catalog matching and distributor lookup.
"16 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Manufacturer: Molex, LLC
Win Source Part Number: 905341-1510140016
Series: Milli-Grid 151014
Features: 16 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Package: Bulk
Mounting: Panel Mount
Family Name: 151014
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.4030
Other Part Number: WM26475, 151014-0016
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-1510140016 | WM26475-ND | 905341-1510140016 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Rectangular Connectors - 1510140016 |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |