Molex Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex 151014-0008

Description
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid BMI 151014; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid BMI 151014; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex - 81Y5323 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex
81Y5323
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex 81Y5323
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid BMI 151014; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid BMI 151014; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:50394 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81Y5323
Product Name Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details