Molex Electronic Connector 1510020005

Description
Telecom and Datacom Connector, Product overview: 1510020005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1510020005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom and Datacom Connector, Product overview: 1510020005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1510020005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
443-1510020005
Electronic Connector 443-1510020005
Telecom and Datacom Connector, Product overview: 1510020005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1510020005 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: 1510020005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1510020005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Series: 151002 Number of Positions: 29 Features: Board Guide, Board Lock, Mating Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Series: 151002
Number of Positions: 29
Features: Board Guide, Board Lock, Mating Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Pluggable Connector Assemblies - WM26314DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
WM26314DKR-ND
Pluggable Connector Assemblies WM26314DKR-ND
29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - WM26314CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
WM26314CT-ND
Pluggable Connector Assemblies WM26314CT-ND
29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - WM26314TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
WM26314TR-ND
Pluggable Connector Assemblies WM26314TR-ND
29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1510020005 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1510020005
Pluggable Connectors 1510020005
CONN SAS RCPT 29POS SLD R/A SMD

CONN SAS RCPT 29POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 443-1510020005 WM26314DKR-ND 1510020005
Product Name Electronic Connector Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connectors
Gender Male / Plug
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers