Molex Flat Flex Ribbon Jumpers, Cables 150672504

Description
PREMO-FLEX 1.0 HBS LGT 127 TYPED
Request a Quote Datasheet
Description
PREMO-FLEX 1.0 HBS LGT 127 TYPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150672504-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150672504-ND
Flat Flex Ribbon Jumpers, Cables 900-0150672504-ND
PREMO-FLEX 1.0 HBS LGT 127 TYPED

PREMO-FLEX 1.0 HBS LGT 127 TYPED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150672504-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MF-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details