Molex Flat Flex Ribbon Jumpers, Cables 150612721

Description
PREMO-FLEX 1.0 RFC LGT 178 TYPEB
Request a Quote Datasheet
Description
PREMO-FLEX 1.0 RFC LGT 178 TYPEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150612721-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150612721-ND
Flat Flex Ribbon Jumpers, Cables 900-0150612721-ND
PREMO-FLEX 1.0 RFC LGT 178 TYPEB

PREMO-FLEX 1.0 RFC LGT 178 TYPEB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150612721-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid® 300 Single-Ended
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stability Cables - SP-35SMA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 1M Length - 3021069-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers