Molex Flat Flex Ribbon Jumpers, Cables 150612330

Description
"CABLE FFC/FLXSTRP 30POS 1MM 3"""
Request a Quote Datasheet
Description
"CABLE FFC/FLXSTRP 30POS 1MM 3"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150612330-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150612330-ND
Flat Flex Ribbon Jumpers, Cables 900-0150612330-ND
"CABLE FFC/FLXSTRP 30POS 1MM 3"""

"CABLE FFC/FLXSTRP 30POS 1MM 3"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150612330-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-35-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details