Molex Flat Flex Ribbon Jumpers, Cables 150610617

Description
PREMO-FLEX 1.0 RFC LGT 152 TYPEC
Request a Quote Datasheet
Description
PREMO-FLEX 1.0 RFC LGT 152 TYPEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150610617-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150610617-ND
Flat Flex Ribbon Jumpers, Cables 900-0150610617-ND
PREMO-FLEX 1.0 RFC LGT 152 TYPEC

PREMO-FLEX 1.0 RFC LGT 152 TYPEC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150610617-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid® 300 Single-Ended
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stability Cables - SP-292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Power, Line Cables and Extension Cords - Q992-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers