Manufacturer: Molex
Win Source Part Number: 1333050-0015060141
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 14
Pitch: 0.165" (4.20mm)
Color: Natural
Features: Blind Mating
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 23-0015060141,150601
Base Product Number: 001506
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1333050-0015060141 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty |