Molex Rectangular Connectors - 0015060041 15060041

Description
Manufacturer: Molex, LLC Win Source Part Number: 905335-0015060041 Series: Mini-Fit BMI 42474 Features: 4 Rectangular Connectors - Housings Receptacle Natural 0.165" (4.20mm) Package: Bulk Mounting: Panel Mount Family Name: 15060 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM17706-ND, 42474-0421, 0015060041-E, 15-06-0041-E, 23-0015060041, 0015-06-0041-E, 15060041-E, 0015-06-0041, 15-06-0041, 15060041, WM17706
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905335-0015060041 Series: Mini-Fit BMI 42474 Features: 4 Rectangular Connectors - Housings Receptacle Natural 0.165" (4.20mm) Package: Bulk Mounting: Panel Mount Family Name: 15060 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM17706-ND, 42474-0421, 0015060041-E, 15-06-0041-E, 23-0015060041, 0015-06-0041-E, 15060041-E, 0015-06-0041, 15-06-0041, 15060041, WM17706
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0015060041 - 905335-0015060041 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0015060041
905335-0015060041
Rectangular Connectors - 0015060041 905335-0015060041
Manufacturer: Molex, LLC Win Source Part Number: 905335-0015060041 Series: Mini-Fit BMI 42474 Features: 4 Rectangular Connectors - Housings Receptacle Natural 0.165" (4.20mm) Package: Bulk Mounting: Panel Mount Family Name: 15060 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM17706-ND, 42474-0421, 0015060041-E, 15-06-0041-E, 23-0015060041, 0015-06-0041-E, 15060041-E, 0015-06-0041, 15-06-0041, 15060041, WM17706

Manufacturer: Molex, LLC
Win Source Part Number: 905335-0015060041
Series: Mini-Fit BMI 42474
Features: 4 Rectangular Connectors - Housings Receptacle Natural 0.165" (4.20mm)
Package: Bulk
Mounting: Panel Mount
Family Name: 15060
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: WM17706-ND, 42474-0421, 0015060041-E, 15-06-0041-E, 23-0015060041, 0015-06-0041-E, 15060041-E, 0015-06-0041, 15-06-0041, 15060041, WM17706

Buy Now Datasheet
Connectors - 15060041 - ODG (Origin Data Global)
Shenzhen, China
Connectors
15060041
Connectors 15060041
4.2mm 2x2P 2 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 2x2P 2 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 905335-0015060041 15060041
Product Name Rectangular Connectors - 0015060041 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details