Manufacturer: Molex, LLC
Win Source Part Number: 905334-0015060040
Series: Mini-Fit BMI 42474
Features: 4 Rectangular Connectors - Housings Receptacle Natural 0.165" (4.20mm)
Package: Bulk
Mounting: Panel Mount
Family Name: 15060
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 0015060040-E, 15-06-0040-E, 0015-06-0040-E, 15-06-0040-P, 15-06-0040, WM17500-ND, 23-0015060040, WM17500, 42474-0411, 15060040-E, 0015-06-0040, 15060040, WM17500-NDR
4.2mm 2x2P 2 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 905334-0015060040 | 15060040 |
| Product Name | Rectangular Connectors - 0015060040 | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |