Molex 15A. In-Line Gfci W/plug &conn Molex 15053-50

Description
15A. IN-LINE GFCI W/PLUG &CONN
Description
15A. IN-LINE GFCI W/PLUG &CONN

Suppliers

Company
Product
Description
Supplier Links
15A. In-Line Gfci W/plug &conn Molex - 77AC7017 - Newark, An Avnet Company
Chicago, IL, United States
15A. In-Line Gfci W/plug &conn Molex
77AC7017
15A. In-Line Gfci W/plug &conn Molex 77AC7017
15A. IN-LINE GFCI W/PLUG &CONN

15A. IN-LINE GFCI W/PLUG &CONN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC7017
Product Name 15A. In-Line Gfci W/plug &conn Molex
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details