Molex Flat Flex Ribbon Jumpers, Cables 150390369

Description
"20 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150390369-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150390369-ND
Flat Flex Ribbon Jumpers, Cables 900-0150390369-ND
"20 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"

"20 Position FFC, FPC Cable 0.039"" (1.00mm) 8.000"" (203.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150390369-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-7-XX-25 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details