Molex Cable Assy, Fpc, 19Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 15032-0619

Description
CABLE ASSY, FPC, 19POS, 3MM, 6", BRN/ORG; No. of Conductors:19Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 19POS, 3MM, 6", BRN/ORG; No. of Conductors:19Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 19Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex - 46AK7816 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 19Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
46AK7816
Cable Assy, Fpc, 19Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 46AK7816
CABLE ASSY, FPC, 19POS, 3MM, 6", BRN/ORG; No. of Conductors:19Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 19POS, 3MM, 6", BRN/ORG; No. of Conductors:19Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7816
Product Name Cable Assy, Fpc, 19Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details