Molex Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 15032-0615

Description
CABLE ASSY, FPC, 15POS, 3MM, 6", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 15POS, 3MM, 6", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex - 46AK7814 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
46AK7814
Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 46AK7814
CABLE ASSY, FPC, 15POS, 3MM, 6", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 15POS, 3MM, 6", BRN/ORG; No. of Conductors:15Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7814
Product Name Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details