Molex Cable Assy, Fpc, 39Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 15032-0239

Description
CABLE ASSY, FPC, 39POS, 3MM, 2", BRN/ORG; No. of Conductors:39Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 39POS, 3MM, 2", BRN/ORG; No. of Conductors:39Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 39Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex - 46AK7787 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 39Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
46AK7787
Cable Assy, Fpc, 39Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 46AK7787
CABLE ASSY, FPC, 39POS, 3MM, 2", BRN/ORG; No. of Conductors:39Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 39POS, 3MM, 2", BRN/ORG; No. of Conductors:39Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7787
Product Name Cable Assy, Fpc, 39Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details