Molex Cable Assy, Fpc, 21Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 15032-0221

Description
CABLE ASSY, FPC, 21POS, 3MM, 2", BRN/ORG; No. of Conductors:21Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 21POS, 3MM, 2", BRN/ORG; No. of Conductors:21Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 21Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex - 46AK7779 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 21Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
46AK7779
Cable Assy, Fpc, 21Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 46AK7779
CABLE ASSY, FPC, 21POS, 3MM, 2", BRN/ORG; No. of Conductors:21Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 21POS, 3MM, 2", BRN/ORG; No. of Conductors:21Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7779
Product Name Cable Assy, Fpc, 21Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-15-Q7-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 3FT Length - 3021081-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers