Molex Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 15032-0215

Description
CABLE ASSY, FPC, 15POS, 3MM, 2", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 15POS, 3MM, 2", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex - 46AK7776 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
46AK7776
Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 46AK7776
CABLE ASSY, FPC, 15POS, 3MM, 2", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 15POS, 3MM, 2", BRN/ORG; No. of Conductors:15Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7776
Product Name Cable Assy, Fpc, 15Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data