Molex Cable Assy, Fpc, 13Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 15032-0213

Description
CABLE ASSY, FPC, 13POS, 3MM, 2", BRN/ORG; No. of Conductors:13Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 13POS, 3MM, 2", BRN/ORG; No. of Conductors:13Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 13Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex - 46AK7775 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 13Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
46AK7775
Cable Assy, Fpc, 13Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 46AK7775
CABLE ASSY, FPC, 13POS, 3MM, 2", BRN/ORG; No. of Conductors:13Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 13POS, 3MM, 2", BRN/ORG; No. of Conductors:13Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7775
Product Name Cable Assy, Fpc, 13Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349666 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details