Molex Premo-Flex 0.3 Jmpr Lgt 12In Typea 21Ck Molex 15031-1221

Description
PREMO-FLEX 0.3 JMPR LGT 12IN TYPEA 21CK
Description
PREMO-FLEX 0.3 JMPR LGT 12IN TYPEA 21CK

Suppliers

Company
Product
Description
Supplier Links
Premo-Flex 0.3 Jmpr Lgt 12In Typea 21Ck Molex - 56AK8694 - Newark, An Avnet Company
Chicago, IL, United States
Premo-Flex 0.3 Jmpr Lgt 12In Typea 21Ck Molex
56AK8694
Premo-Flex 0.3 Jmpr Lgt 12In Typea 21Ck Molex 56AK8694
PREMO-FLEX 0.3 JMPR LGT 12IN TYPEA 21CK

PREMO-FLEX 0.3 JMPR LGT 12IN TYPEA 21CK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AK8694
Product Name Premo-Flex 0.3 Jmpr Lgt 12In Typea 21Ck Molex
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details